Anatech Electronics, Inc. 1764 MHz Cavity Band Pass Filter AB1764B816

Description
1764 MHz Cavity Band Pass Filter
Request a Quote
Description
1764 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Garfield, NJ, United States
1764 MHz Cavity Band Pass Filter
AB1764B816
1764 MHz Cavity Band Pass Filter AB1764B816
1764 MHz Cavity Band Pass Filter

1764 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1764B816
Product Name 1764 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
5550-5650 MHz Cavity Band Pass Filter - AB5600B854 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B627 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details