Anatech Electronics, Inc. 2900 MHz Absorptive High Pass Filter AE2900LH9948-A

Description
2900 MHz Absorptive High Pass Filter
Request a Quote
Description
2900 MHz Absorptive High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2900 MHz Absorptive High Pass Filter - AE2900LH9948-A - Anatech Electronics, Inc.
Garfield, NJ, United States
2900 MHz Absorptive High Pass Filter
AE2900LH9948-A
2900 MHz Absorptive High Pass Filter AE2900LH9948-A
2900 MHz Absorptive High Pass Filter

2900 MHz Absorptive High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2900LH9948-A
Product Name 2900 MHz Absorptive High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
2050.5-2060.5 MHz Cavity Filter - AB2055B11209 - Anatech Electronics, Inc.
Specs
Fc 2056 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
4980 MHz Cavity Band Pass Filter - AB4980B938 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4980 MHz
Bandwidth 10000 kHz
View Details