Anatech Electronics, Inc. 4925 MHz Cavity Band Pass Filter AB4925B1317

Description
4925 MHz Cavity Band Pass Filter
Request a Quote
Description
4925 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Garfield, NJ, United States
4925 MHz Cavity Band Pass Filter
AB4925B1317
4925 MHz Cavity Band Pass Filter AB4925B1317
4925 MHz Cavity Band Pass Filter

4925 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4925B1317
Product Name 4925 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details
5350-5450 MHz Cavity Band Pass Filter - AB5400B1040 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5400 MHz
Bandwidth 100000 kHz
View Details
2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details
1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details