Anatech Electronics, Inc.
6 GHz LC Highpass Filter
AE6000H9761
Description
6 GHz LC Highpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
6 GHz LC Highpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE6000H9761 |
|
Product Name
|
6 GHz LC Highpass Filter |
|
Filter Type
|
High Pass
|
|
Fc
|
6000 MHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
High Pass
Fc
18000 MHz
Insertion Loss
2 dB
View Details
Anatech Electronics, Inc.
Filter Type
High Pass
Fc
7000 MHz
Insertion Loss
1.5 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1300 MHz
Bandwidth
800000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
High Pass
Fc
3800 MHz
View Details