Anatech Electronics, Inc. 3400 MHz Strip-Line High Pass Filter AE3400SLH1007

Description
3400 MHz Strip-Line High Pass Filter
Request a Quote
Description
3400 MHz Strip-Line High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3400 MHz Strip-Line High Pass Filter - AE3400SLH1007 - Anatech Electronics, Inc.
Garfield, NJ, United States
3400 MHz Strip-Line High Pass Filter
AE3400SLH1007
3400 MHz Strip-Line High Pass Filter AE3400SLH1007
3400 MHz Strip-Line High Pass Filter

3400 MHz Strip-Line High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3400SLH1007
Product Name 3400 MHz Strip-Line High Pass Filter
Filter Type High Pass
Fc 3400 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
55 MHz LC Highpass Filter - AE55H9757 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 55 MHz
Insertion Loss 1 dB
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B795 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details