Anatech Electronics, Inc. 18 GHz – 40 GHz Suspended Substrate High Pass Filter AE18000SSH6616

Description
18 GHz – 40 GHz Suspended Substrate High Pass Filter
Request a Quote
Description
18 GHz – 40 GHz Suspended Substrate High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18 GHz – 40 GHz Suspended Substrate High Pass Filter - AE18000SSH6616 - Anatech Electronics, Inc.
Garfield, NJ, United States
18 GHz – 40 GHz Suspended Substrate High Pass Filter
AE18000SSH6616
18 GHz – 40 GHz Suspended Substrate High Pass Filter AE18000SSH6616
18 GHz – 40 GHz Suspended Substrate High Pass Filter

18 GHz – 40 GHz Suspended Substrate High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE18000SSH6616
Product Name 18 GHz – 40 GHz Suspended Substrate High Pass Filter
Filter Type High Pass
Fc 18000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1747 MHz Cavity Band Pass Filter with N-type Connectors - AB1747B850-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
450 MHz LC High Pass Filter - AE450LH9958 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Insertion Loss 3 dB
Return Loss 20 dB
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
1600 MHz Suspended Strip-line High Pass Filter - AE1600SLH2075 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Insertion Loss 1 dB
Package Type Connectorized
View Details