Anatech Electronics, Inc. 1792 MHz Cavity Band Pass Filter AB1792B817

Description
1792 MHz Cavity Band Pass Filter for S Band applications
Request a Quote
Description
1792 MHz Cavity Band Pass Filter for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Garfield, NJ, United States
1792 MHz Cavity Band Pass Filter
AB1792B817
1792 MHz Cavity Band Pass Filter AB1792B817
1792 MHz Cavity Band Pass Filter for S Band applications

1792 MHz Cavity Band Pass Filter for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1792B817
Product Name 1792 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

5710 MHz Cavity Band Pass Filter - AB5710B587 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5710 MHz
Bandwidth 10000 kHz
View Details
1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details