Anatech Electronics, Inc. 5500 MHz Suspended Stripline High pass Filter AE5500SSH6597

Description
5500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
5500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5500 MHz Suspended Stripline High pass Filter - AE5500SSH6597 - Anatech Electronics, Inc.
Garfield, NJ, United States
5500 MHz Suspended Stripline High pass Filter
AE5500SSH6597
5500 MHz Suspended Stripline High pass Filter AE5500SSH6597
5500 MHz Suspended Stripline High pass Filter

5500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5500SSH6597
Product Name 5500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 5500 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details