Anatech Electronics, Inc. 1600 MHz Strip-Line High Pass Filter AE1600SLH1009

Description
1600 MHz Strip-Line High Pass Filter
Request a Quote
Description
1600 MHz Strip-Line High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1600 MHz Strip-Line High Pass Filter - AE1600SLH1009 - Anatech Electronics, Inc.
Garfield, NJ, United States
1600 MHz Strip-Line High Pass Filter
AE1600SLH1009
1600 MHz Strip-Line High Pass Filter AE1600SLH1009
1600 MHz Strip-Line High Pass Filter

1600 MHz Strip-Line High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1600SLH1009
Product Name 1600 MHz Strip-Line High Pass Filter
Filter Type High Pass
Fc 1600 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

976-2250 MHz Highpass Filter - AE976H9922 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 976 MHz
Insertion Loss 3 dB
View Details
6 GHz LC Highpass Filter - AE6000H9873 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 6000 MHz
Insertion Loss 1 dB
View Details
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details