Anatech Electronics, Inc. 5500 MHz Suspended Stripline High pass Filter AE5500SSH6558

Description
5500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
5500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5500 MHz Suspended Stripline High pass Filter - AE5500SSH6558 - Anatech Electronics, Inc.
Garfield, NJ, United States
5500 MHz Suspended Stripline High pass Filter
AE5500SSH6558
5500 MHz Suspended Stripline High pass Filter AE5500SSH6558
5500 MHz Suspended Stripline High pass Filter

5500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5500SSH6558
Product Name 5500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details
2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
200 MHz High Pass Filter - AE200H9897 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 200 MHz
Insertion Loss 1 dB
View Details