Anatech Electronics, Inc. 5000 MHz Suspended Stripline High pass Filter AE5000SSH6596

Description
5000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
5000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5000 MHz Suspended Stripline High pass Filter - AE5000SSH6596 - Anatech Electronics, Inc.
Garfield, NJ, United States
5000 MHz Suspended Stripline High pass Filter
AE5000SSH6596
5000 MHz Suspended Stripline High pass Filter AE5000SSH6596
5000 MHz Suspended Stripline High pass Filter

5000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5000SSH6596
Product Name 5000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 5000 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Bandpass Filter with SMA-F connectors - AB2072B1327-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
6000 MHz Suspended Stripline High pass Filter - AE6000SSH6559 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 6000 MHz
Insertion Loss 2 dB
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details
4350 MHz High Pass Filter - AE4350H9919 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 4350 MHz
Insertion Loss 1.37 dB
View Details