Anatech Electronics, Inc.
54 MHz Highpass filter
AE54H9846
Description
54 MHz Highpass filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
54 MHz Highpass filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE54H9846 |
|
Product Name
|
54 MHz Highpass filter |
|
Filter Type
|
High Pass
|
|
Fc
|
54 MHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4940 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1300 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2595 MHz
Bandwidth
190000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1780 MHz
Bandwidth
110000 kHz
View Details