Anatech Electronics, Inc. 520 MHz Lowpass Filter AE520L9164

Description
520 MHz Lowpass Filter
Request a Quote
Description
520 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
520 MHz Lowpass Filter - AE520L9164 - Anatech Electronics, Inc.
Garfield, NJ, United States
520 MHz Lowpass Filter
AE520L9164
520 MHz Lowpass Filter AE520L9164
520 MHz Lowpass Filter

520 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE520L9164
Product Name 520 MHz Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B1105 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
16000 MHz Suspended Stripline Low Pass Filter - AE16000SSL1030 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 16000 MHz
Insertion Loss 1 to 2.5 dB
View Details
9500 MHz Suspended Stripline Low Pass Filter - AE9500SSL1049 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 9500 MHz
Insertion Loss 1 to 1.5 dB
View Details