Anatech Electronics, Inc. 5 MHz LC Low Pass Filter AE5L7828

Description
5 MHz LC Low Pass Filter
Request a Quote
Description
5 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 MHz LC Low Pass Filter - AE5L7828 - Anatech Electronics, Inc.
Garfield, NJ, United States
5 MHz LC Low Pass Filter
AE5L7828
5 MHz LC Low Pass Filter AE5L7828
5 MHz LC Low Pass Filter

5 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5L7828
Product Name 5 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 5 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
5500 MHz Suspended Stripline Low Pass Filter - AE5500SSL1044 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 5500 MHz
Insertion Loss 1 to 1.5 dB
View Details
1.5 MHz LC Lowpass Filter - AE1R5LL9348 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
3000 MHz Strip-Line Low Pass Filter - AE3000SLL1015 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3000 MHz
Insertion Loss 1.5 dB
View Details