Anatech Electronics, Inc. 10 MHz LC Low Pass Filter AE10L7829

Description
10 MHz LC Low Pass Filter
Request a Quote
Description
10 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10 MHz LC Low Pass Filter - AE10L7829 - Anatech Electronics, Inc.
Garfield, NJ, United States
10 MHz LC Low Pass Filter
AE10L7829
10 MHz LC Low Pass Filter AE10L7829
10 MHz LC Low Pass Filter

10 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10L7829
Product Name 10 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 10 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
930 MHz LC Lowpass Filter - AE930L8812 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 930 MHz
Insertion Loss 0.3000 dB
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details