Anatech Electronics, Inc. 3800 MHz Low Pass Filter AE3800L9272

Description
3800 MHz Low Pass Filter
Request a Quote
Description
3800 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3800 MHz Low Pass Filter - AE3800L9272 - Anatech Electronics, Inc.
Garfield, NJ, United States
3800 MHz Low Pass Filter
AE3800L9272
3800 MHz Low Pass Filter AE3800L9272
3800 MHz Low Pass Filter

3800 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3800L9272
Product Name 3800 MHz Low Pass Filter
Filter Type Low Pass
Fc 3800 MHz
Insertion Loss 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

75 MHz LC Lowpass Filter - AE75LL9366 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B552 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2170 MHz LTE Frequency Band 1 Lowpass Filter - AE2170L9092-D - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2170 MHz
Insertion Loss 0.5000 dB
View Details