Anatech Electronics, Inc.
50 MHz LC Lowpass Filter
AE50L8814
Description
50 MHz LC Lowpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
50 MHz LC Lowpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE50L8814 |
|
Product Name
|
50 MHz LC Lowpass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
50 MHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4994 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2458 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5000 MHz
Bandwidth
600000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
300000 kHz
View Details