Anatech Electronics, Inc.
18-30 MHz Lowpass filter
AE30L9097
Description
18-30 MHz Lowpass filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
18-30 MHz Lowpass filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE30L9097 |
|
Product Name
|
18-30 MHz Lowpass filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
18 MHz
|
|
Insertion Loss
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
14625 MHz
Bandwidth
1.75E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
2500 MHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2074 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
3800 MHz
Insertion Loss
1.25 dB
View Details