Anatech Electronics, Inc. 1000 MHz LC Lowpass Filter AE1000LL9032

Description
1000 MHz LC Lowpass Filter
Request a Quote
Description
1000 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz LC Lowpass Filter - AE1000LL9032 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz LC Lowpass Filter
AE1000LL9032
1000 MHz LC Lowpass Filter AE1000LL9032
1000 MHz LC Lowpass Filter

1000 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000LL9032
Product Name 1000 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 1000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B696 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
100 MHz LC Lowpass Filter - AE100LL9358 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details