Anatech Electronics, Inc.
6 GHz LC Highpass Filter
AE6000H9873
Description
6 GHz LC Highpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
6 GHz LC Highpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE6000H9873 |
|
Product Name
|
6 GHz LC Highpass Filter |
|
Filter Type
|
High Pass
|
|
Fc
|
6000 MHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
10010 MHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2034 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
High Pass
Fc
3000 MHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
High Pass
Fc
2000 MHz
Insertion Loss
2 dB
View Details