Anatech Electronics, Inc. 2400 MHz High Pass Filter AE2400H9903

Description
2400 MHz High Pass Filter
Request a Quote
Description
2400 MHz High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2400 MHz High Pass Filter - AE2400H9903 - Anatech Electronics, Inc.
Garfield, NJ, United States
2400 MHz High Pass Filter
AE2400H9903
2400 MHz High Pass Filter AE2400H9903
2400 MHz High Pass Filter

2400 MHz High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2400H9903
Product Name 2400 MHz High Pass Filter
Filter Type High Pass
Fc 2400 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4700 MHz Cavity Band Pass Filter - AB4700B526 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 120000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
13900-15300 MHz Cavity Band Pass Filter - AB14600B1179 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14600 MHz
Bandwidth 1.40E6 kHz
View Details
10826-10886 MHz Cavity Band Pass Filter - AB10856B1071 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10856 MHz
Bandwidth 60000 kHz
View Details