Anatech Electronics, Inc. 2400 - 4200 MHz Absorptive High Pass Filter AE2400LH9941-A

Description
2400 - 4200 MHz Absorptive High Pass Filter
Request a Quote
Description
2400 - 4200 MHz Absorptive High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2400 - 4200 MHz Absorptive High Pass Filter - AE2400LH9941-A - Anatech Electronics, Inc.
Garfield, NJ, United States
2400 - 4200 MHz Absorptive High Pass Filter
AE2400LH9941-A
2400 - 4200 MHz Absorptive High Pass Filter AE2400LH9941-A
2400 - 4200 MHz Absorptive High Pass Filter

2400 - 4200 MHz Absorptive High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2400LH9941-A
Product Name 2400 - 4200 MHz Absorptive High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details