Anatech Electronics, Inc. 4900 MHz Suspended Stripline High Pass Filter AE4900SSH6621

Description
4900 MHz Suspended Stripline High Pass Filter
Request a Quote
Description
4900 MHz Suspended Stripline High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4900 MHz Suspended Stripline High Pass Filter - AE4900SSH6621 - Anatech Electronics, Inc.
Garfield, NJ, United States
4900 MHz Suspended Stripline High Pass Filter
AE4900SSH6621
4900 MHz Suspended Stripline High Pass Filter AE4900SSH6621
4900 MHz Suspended Stripline High Pass Filter

4900 MHz Suspended Stripline High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4900SSH6621
Product Name 4900 MHz Suspended Stripline High Pass Filter
Filter Type High Pass
Fc 4900 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1870-1980 MHz Cavity Band Pass Filter - AB1925B1216 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1925 MHz
Bandwidth 110000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
6 GHz LC Highpass Filter - AE6000H9873 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 6000 MHz
Insertion Loss 1 dB
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details