Anatech Electronics, Inc. 4600 MHz Low Pass Filter AE4600L9371

Description
4600 MHz Low Pass Filter
Request a Quote
Description
4600 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4600 MHz Low Pass Filter - AE4600L9371 - Anatech Electronics, Inc.
Garfield, NJ, United States
4600 MHz Low Pass Filter
AE4600L9371
4600 MHz Low Pass Filter AE4600L9371
4600 MHz Low Pass Filter

4600 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4600L9371
Product Name 4600 MHz Low Pass Filter
Filter Type Low Pass
Fc 4600 MHz
Insertion Loss 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 MHz LC Low Pass Filter - AE2L7826 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2 MHz
Insertion Loss 0.8000 dB
View Details
15 MHz Low Pass Filter - AE15L9256 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 15 MHz
Insertion Loss 0.5000 dB
View Details
2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
525 MHz Low Pass Filter - AE525L9195 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 525 MHz
Insertion Loss 1 dB
View Details