Anatech Electronics, Inc. 2422 MHz Cavity Band Pass Filter AB2422B573

Description
2422 MHz Cavity Band Pass Filter
Request a Quote
Description
2422 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Garfield, NJ, United States
2422 MHz Cavity Band Pass Filter
AB2422B573
2422 MHz Cavity Band Pass Filter AB2422B573
2422 MHz Cavity Band Pass Filter

2422 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2422B573
Product Name 2422 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details