Anatech Electronics, Inc. 3300 MHz Absorptive Low Pass Filter AE3300LL9329-A

Description
3300 MHz Absorptive Low Pass Filter
Request a Quote
Description
3300 MHz Absorptive Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3300 MHz Absorptive Low Pass Filter - AE3300LL9329-A - Anatech Electronics, Inc.
Garfield, NJ, United States
3300 MHz Absorptive Low Pass Filter
AE3300LL9329-A
3300 MHz Absorptive Low Pass Filter AE3300LL9329-A
3300 MHz Absorptive Low Pass Filter

3300 MHz Absorptive Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3300LL9329-A
Product Name 3300 MHz Absorptive Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

513 MHz Lowpass Filter - AE513L9114 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 513 MHz
Insertion Loss 3 dB
View Details
2 MHz LC Lowpass Filter - AE2L9081 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2 MHz
Insertion Loss 0.5000 dB
View Details
450 MHz Low Pass Filter - AE450L9178 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 450 MHz
Insertion Loss 2.5 dB
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with N-F connectors - AB2350B490-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details