Anatech Electronics, Inc. 4500 MHz Suspended Stripline High pass Filter AE4500SSH6556

Description
4500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
4500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4500 MHz Suspended Stripline High pass Filter - AE4500SSH6556 - Anatech Electronics, Inc.
Garfield, NJ, United States
4500 MHz Suspended Stripline High pass Filter
AE4500SSH6556
4500 MHz Suspended Stripline High pass Filter AE4500SSH6556
4500 MHz Suspended Stripline High pass Filter

4500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4500SSH6556
Product Name 4500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 4500 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1700 - 3000 MHz Absorptive High Pass Filter - AE1700LH9939-A - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Insertion Loss 3 dB
Return Loss 20 dB
View Details
3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details
550 MHz Highpass Filter - AE550H9901 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 550 MHz
Package Type Connectorized
View Details
118 MHz High Pass Filter - AE118H9932 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 118 MHz
Insertion Loss 1 dB
View Details