Anatech Electronics, Inc. 1500 MHz Suspended Stripline High pass Filter AE1500SSH6583

Description
1500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
1500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500 MHz Suspended Stripline High pass Filter - AE1500SSH6583 - Anatech Electronics, Inc.
Garfield, NJ, United States
1500 MHz Suspended Stripline High pass Filter
AE1500SSH6583
1500 MHz Suspended Stripline High pass Filter AE1500SSH6583
1500 MHz Suspended Stripline High pass Filter

1500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1500SSH6583
Product Name 1500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 1500 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

8000 MHz Suspended Stripline High pass Filter - AE8000SSH6543 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 8000 MHz
Insertion Loss 2 dB
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details