Anatech Electronics, Inc. 175 MHz LC High Pass Filter AE175H9887

Description
175 MHz LC High Pass Filter
Request a Quote
Description
175 MHz LC High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
175 MHz LC High Pass Filter - AE175H9887 - Anatech Electronics, Inc.
Garfield, NJ, United States
175 MHz LC High Pass Filter
AE175H9887
175 MHz LC High Pass Filter AE175H9887
175 MHz LC High Pass Filter

175 MHz LC High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE175H9887
Product Name 175 MHz LC High Pass Filter
Filter Type High Pass
Fc 175 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

8000 MHz Suspended Stripline High pass Filter - AE8000SSH6543 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 8000 MHz
Insertion Loss 2 dB
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details