Anatech Electronics, Inc. 4400 - 7500 MHz Absorptive High Pass Filter AE4400LH9945-A

Description
4400 - 7500 MHz Absorptive High Pass Filter
Request a Quote
Description
4400 - 7500 MHz Absorptive High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4400 - 7500 MHz Absorptive High Pass Filter - AE4400LH9945-A - Anatech Electronics, Inc.
Garfield, NJ, United States
4400 - 7500 MHz Absorptive High Pass Filter
AE4400LH9945-A
4400 - 7500 MHz Absorptive High Pass Filter AE4400LH9945-A
4400 - 7500 MHz Absorptive High Pass Filter

4400 - 7500 MHz Absorptive High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4400LH9945-A
Product Name 4400 - 7500 MHz Absorptive High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Bandpass Filter for Outdoor - AB2072B1327-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details