Anatech Electronics, Inc. 444 MHz LC Highpass Filter AE444H9777

Description
444 MHz LC Highpass Filter
Request a Quote
Description
444 MHz LC Highpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
444 MHz LC Highpass Filter - AE444H9777 - Anatech Electronics, Inc.
Garfield, NJ, United States
444 MHz LC Highpass Filter
AE444H9777
444 MHz LC Highpass Filter AE444H9777
444 MHz LC Highpass Filter

444 MHz LC Highpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE444H9777
Product Name 444 MHz LC Highpass Filter
Filter Type High Pass
Fc 444 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1075 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details