Anatech Electronics, Inc. 4350 MHz High Pass Filter on Evaluation Board with SMA connectors AE4350H9919-E

Description
4350 MHz High Pass Filter on Evaluation Board with SMA connectors
Request a Quote
Description
4350 MHz High Pass Filter on Evaluation Board with SMA connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4350 MHz High Pass Filter on Evaluation Board with SMA connectors - AE4350H9919-E - Anatech Electronics, Inc.
Garfield, NJ, United States
4350 MHz High Pass Filter on Evaluation Board with SMA connectors
AE4350H9919-E
4350 MHz High Pass Filter on Evaluation Board with SMA connectors AE4350H9919-E
4350 MHz High Pass Filter on Evaluation Board with SMA connectors

4350 MHz High Pass Filter on Evaluation Board with SMA connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4350H9919-E
Product Name 4350 MHz High Pass Filter on Evaluation Board with SMA connectors
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3700 MHz Cavity Band Pass Filter - AB3700B1344 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1145 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details