Anatech Electronics, Inc. 2800 - 4950 MHz Absorptive High Pass Filter AE2800LH9942-A

Description
2800 - 4950 MHz Absorptive High Pass Filter
Request a Quote
Description
2800 - 4950 MHz Absorptive High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2800 - 4950 MHz Absorptive High Pass Filter - AE2800LH9942-A - Anatech Electronics, Inc.
Garfield, NJ, United States
2800 - 4950 MHz Absorptive High Pass Filter
AE2800LH9942-A
2800 - 4950 MHz Absorptive High Pass Filter AE2800LH9942-A
2800 - 4950 MHz Absorptive High Pass Filter

2800 - 4950 MHz Absorptive High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2800LH9942-A
Product Name 2800 - 4950 MHz Absorptive High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details
90-1100 MHz Highpass Filter - AE90H9854 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 90 MHz
Insertion Loss 2 dB
View Details
5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
View Details