Anatech Electronics, Inc.
0-40 MHz Lowpass Filter
AE40L8846
Description
0-40 MHz Lowpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
0-40 MHz Lowpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE40L8846 |
|
Product Name
|
0-40 MHz Lowpass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
40 MHz
|
|
Insertion Loss
|
0.3000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
10 MHz
Insertion Loss
0.5000 dB
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
22 MHz
Package Type
solder pin
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
3800 MHz
Insertion Loss
1.25 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1325 MHz
Bandwidth
750000 kHz
View Details