Anatech Electronics, Inc. 13500 MHz Suspended Stripline Low Pass Filter AE13500SSL1057

Description
13500 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
13500 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
13500 MHz Suspended Stripline Low Pass Filter - AE13500SSL1057 - Anatech Electronics, Inc.
Garfield, NJ, United States
13500 MHz Suspended Stripline Low Pass Filter
AE13500SSL1057
13500 MHz Suspended Stripline Low Pass Filter AE13500SSL1057
13500 MHz Suspended Stripline Low Pass Filter

13500 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE13500SSL1057
Product Name 13500 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 13500 MHz
Insertion Loss 1 to 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
80 MHz High Power LC Low Pass Filter - AE80LL9334 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.5000 dB
Return Loss 15 dB
View Details
40 MHz LC Lowpass Filter - AE40LL9357 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details