Anatech Electronics, Inc. 400 MHz LC Lowpass Filter - 200 watts AE400L9234

Description
400 MHz LC Lowpass Filter - 200 watts
Request a Quote
Description
400 MHz LC Lowpass Filter - 200 watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 MHz LC Lowpass Filter - 200 watts - AE400L9234 - Anatech Electronics, Inc.
Garfield, NJ, United States
400 MHz LC Lowpass Filter - 200 watts
AE400L9234
400 MHz LC Lowpass Filter - 200 watts AE400L9234
400 MHz LC Lowpass Filter - 200 watts

400 MHz LC Lowpass Filter - 200 watts

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE400L9234
Product Name 400 MHz LC Lowpass Filter - 200 watts
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details
1800 MHz Lowpass Filter - AE1800L9227 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1800 MHz
Insertion Loss 2 dB
View Details
11000 MHz Cavity Low Pass Filter - AE11000L9281 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 11000 MHz
Insertion Loss 1 dB
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details