Anatech Electronics, Inc. 11000 MHz Cavity Low Pass Filter AE11000L9281

Description
11000 MHz Cavity Low Pass Filter
Request a Quote
Description
11000 MHz Cavity Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11000 MHz Cavity Low Pass Filter - AE11000L9281 - Anatech Electronics, Inc.
Garfield, NJ, United States
11000 MHz Cavity Low Pass Filter
AE11000L9281
11000 MHz Cavity Low Pass Filter AE11000L9281
11000 MHz Cavity Low Pass Filter

11000 MHz Cavity Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE11000L9281
Product Name 11000 MHz Cavity Low Pass Filter
Filter Type Low Pass
Fc 11000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 MHz LC Lowpass Filter - AE2LL9349 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
225 MHz Cavity Band Pass Filter with SMA (F) connectors - AB225B1351-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details
2155 MHz LTE Frequency Band 4 Lowpass Filter - AE2155L9116 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2155 MHz
Insertion Loss 1.5 dB
View Details