Anatech Electronics, Inc. 1800 MHz Lowpass Filter AE1800L9227

Description
1800 MHz Lowpass Filter
Request a Quote
Description
1800 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1800 MHz Lowpass Filter - AE1800L9227 - Anatech Electronics, Inc.
Garfield, NJ, United States
1800 MHz Lowpass Filter
AE1800L9227
1800 MHz Lowpass Filter AE1800L9227
1800 MHz Lowpass Filter

1800 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1800L9227
Product Name 1800 MHz Lowpass Filter
Filter Type Low Pass
Fc 1800 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B1352 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details