Anatech Electronics, Inc. 400 MHz Low Pass Filter AE400L9176

Description
400 MHz Low Pass Filter
Request a Quote
Description
400 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 MHz Low Pass Filter - AE400L9176 - Anatech Electronics, Inc.
Garfield, NJ, United States
400 MHz Low Pass Filter
AE400L9176
400 MHz Low Pass Filter AE400L9176
400 MHz Low Pass Filter

400 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE400L9176
Product Name 400 MHz Low Pass Filter
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
4300 MHz Absorptive Low Pass Filter - AE4300LL9331-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 4300 MHz
View Details
18-30 MHz Lowpass filter - AE30L9097 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 18 MHz
Insertion Loss 3 dB
View Details
2100 MHz Lowpass Filter - AE2100L9237 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2100 MHz
Insertion Loss 1 dB
View Details