Anatech Electronics, Inc. 1650 - 1900 MHz Absorptive LC Low Pass Filter AE1900LL9312-A

Description
1650 - 1900 MHz Absorptive LC Low Pass Filter
Request a Quote
Description
1650 - 1900 MHz Absorptive LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1650 - 1900 MHz Absorptive LC Low Pass Filter - AE1900LL9312-A - Anatech Electronics, Inc.
Garfield, NJ, United States
1650 - 1900 MHz Absorptive LC Low Pass Filter
AE1900LL9312-A
1650 - 1900 MHz Absorptive LC Low Pass Filter AE1900LL9312-A
1650 - 1900 MHz Absorptive LC Low Pass Filter

1650 - 1900 MHz Absorptive LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1900LL9312-A
Product Name 1650 - 1900 MHz Absorptive LC Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
View Details
100 MHz Lowpass Filter - AE100L8904 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 3 dB
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details