Anatech Electronics, Inc. 785 MHz LC Low Pass Filter AE785L6335

Description
785 MHz LC Low Pass Filter
Request a Quote
Description
785 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
785 MHz LC Low Pass Filter - AE785L6335 - Anatech Electronics, Inc.
Garfield, NJ, United States
785 MHz LC Low Pass Filter
AE785L6335
785 MHz LC Low Pass Filter AE785L6335
785 MHz LC Low Pass Filter

785 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE785L6335
Product Name 785 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 785 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1500 MHz Low Pass Filter - AE1500L9231 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1500 MHz
Insertion Loss 1.5 dB
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
260 MHz LC Lowpass Filter - AE260L9086 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 260 MHz
Insertion Loss 0.5000 dB
View Details
5350-5450 MHz Cavity Band Pass Filter - AB5400B1040 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5400 MHz
Bandwidth 100000 kHz
View Details