Anatech Electronics, Inc. 2000 MHz Suspended Stripline Low Pass Filter AE2000SSL1067

Description
2000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
2000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000 MHz Suspended Stripline Low Pass Filter - AE2000SSL1067 - Anatech Electronics, Inc.
Garfield, NJ, United States
2000 MHz Suspended Stripline Low Pass Filter
AE2000SSL1067
2000 MHz Suspended Stripline Low Pass Filter AE2000SSL1067
2000 MHz Suspended Stripline Low Pass Filter

2000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2000SSL1067
Product Name 2000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B480 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
9000 MHz Suspended Stripline Low Pass Filter - AE9000SSL1048 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 9000 MHz
Insertion Loss 1 to 1.5 dB
View Details
1750 MHz Suspended Stripline Low Pass Filter - AE1750SSL1022 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1750 MHz
Insertion Loss 1 to 1.5 dB
View Details