Anatech Electronics, Inc. 400 MHz LC High Pass Filter with N-F connectors AE400H9904

Description
400 MHz LC High Pass Filter with N-F connectors
Request a Quote
Description
400 MHz LC High Pass Filter with N-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 MHz LC High Pass Filter with N-F connectors - AE400H9904 - Anatech Electronics, Inc.
Garfield, NJ, United States
400 MHz LC High Pass Filter with N-F connectors
AE400H9904
400 MHz LC High Pass Filter with N-F connectors AE400H9904
400 MHz LC High Pass Filter with N-F connectors

400 MHz LC High Pass Filter with N-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE400H9904
Product Name 400 MHz LC High Pass Filter with N-F connectors
Filter Type High Pass
Fc 400 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

824 MHz Highpass Filter - AE824H9930 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 824 MHz
Package Type Connectorized
View Details
3000 MHz High Pass Filter with 3.5mm connectors - AE3000H9929-3.5mm - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 3000 MHz
Insertion Loss 1 dB
View Details
1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter - AB1920B991 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1920 MHz
Bandwidth 140000 kHz
View Details
3400 MHz High Pass Filter - AE3400H9880 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 3400 MHz
Insertion Loss 1.5 dB
View Details