Anatech Electronics, Inc. 3400 MHz High Pass Filter AE3400H9880

Description
3400 MHz High Pass Filter
Request a Quote
Description
3400 MHz High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3400 MHz High Pass Filter - AE3400H9880 - Anatech Electronics, Inc.
Garfield, NJ, United States
3400 MHz High Pass Filter
AE3400H9880
3400 MHz High Pass Filter AE3400H9880
3400 MHz High Pass Filter

3400 MHz High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3400H9880
Product Name 3400 MHz High Pass Filter
Filter Type High Pass
Fc 3400 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details