Anatech Electronics, Inc. 824 MHz Highpass Filter AE824H9930

Description
824 MHz Highpass Filter
Request a Quote
Description
824 MHz Highpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
824 MHz Highpass Filter - AE824H9930 - Anatech Electronics, Inc.
Garfield, NJ, United States
824 MHz Highpass Filter
AE824H9930
824 MHz Highpass Filter AE824H9930
824 MHz Highpass Filter

824 MHz Highpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE824H9930
Product Name 824 MHz Highpass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
View Details
4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
2500 MHz Suspended Stripline High pass Filter - AE2500SSH6587 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2500 MHz
Insertion Loss 1.5 dB
View Details