Anatech Electronics, Inc. 3000 MHz High Pass Filter with 3.5mm connectors AE3000H9929-3.5mm

Description
3000 MHz High Pass Filter with 3.5mm connectors
Request a Quote
Description
3000 MHz High Pass Filter with 3.5mm connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000 MHz High Pass Filter with 3.5mm connectors - AE3000H9929-3.5mm - Anatech Electronics, Inc.
Garfield, NJ, United States
3000 MHz High Pass Filter with 3.5mm connectors
AE3000H9929-3.5mm
3000 MHz High Pass Filter with 3.5mm connectors AE3000H9929-3.5mm
3000 MHz High Pass Filter with 3.5mm connectors

3000 MHz High Pass Filter with 3.5mm connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3000H9929-3.5mm
Product Name 3000 MHz High Pass Filter with 3.5mm connectors
Filter Type High Pass
Fc 3000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4675 MHz Cavity Band Pass Filter - AB4675B1348 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
125 MHz LC Highpass Filter - AE125H9779 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 125 MHz
Return Loss 15 dB
View Details
18 GHz – 40 GHz Suspended Substrate High Pass Filter - AE18000SSH6616 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 18000 MHz
Insertion Loss 2 dB
View Details