Anatech Electronics, Inc. 4000 MHz Suspended Stripline High pass Filter AE4000SSH6544

Description
4000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
4000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4000 MHz Suspended Stripline High pass Filter - AE4000SSH6544 - Anatech Electronics, Inc.
Garfield, NJ, United States
4000 MHz Suspended Stripline High pass Filter
AE4000SSH6544
4000 MHz Suspended Stripline High pass Filter AE4000SSH6544
4000 MHz Suspended Stripline High pass Filter

4000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4000SSH6544
Product Name 4000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 4000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details
8.5-18 GHz Highpass Filter - AE8500H9820 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 8500 MHz
Insertion Loss 1 dB
View Details
8000 MHz Suspended Stripline High pass Filter - AE8000SSH6601 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 8000 MHz
Insertion Loss 1.5 dB
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details