Anatech Electronics, Inc. 3300 MHz Bandstop Notch Filter AE3300N2255

Description
3300 MHz Bandstop Notch Filter
Request a Quote
Description
3300 MHz Bandstop Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3300 MHz Bandstop Notch Filter - AE3300N2255 - Anatech Electronics, Inc.
Garfield, NJ, United States
3300 MHz Bandstop Notch Filter
AE3300N2255
3300 MHz Bandstop Notch Filter AE3300N2255
3300 MHz Bandstop Notch Filter

3300 MHz Bandstop Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3300N2255
Product Name 3300 MHz Bandstop Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
869 MHz Waveguide Band stop Filter - AE869WN2281 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 869 MHz
Bandwidth 91000 kHz
View Details
1350 MHz Bandstop/Notch Filter - AE1350N2257 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1350 MHz
Bandwidth 100000 kHz
View Details