Anatech Electronics, Inc. 1350 MHz Bandstop/Notch Filter AE1350N2257

Description
1350 MHz Bandstop/Notch Filter
Request a Quote
Description
1350 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1350 MHz Bandstop/Notch Filter - AE1350N2257 - Anatech Electronics, Inc.
Garfield, NJ, United States
1350 MHz Bandstop/Notch Filter
AE1350N2257
1350 MHz Bandstop/Notch Filter AE1350N2257
1350 MHz Bandstop/Notch Filter

1350 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1350N2257
Product Name 1350 MHz Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B1352 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
2061.5 MHz Cavity Band Pass Filter - AB2061B699 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
3-7 MHZ Bandstop / Notch Filter - AE5S2038 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 5 MHz
Bandwidth 4000 kHz
View Details