Anatech Electronics, Inc. 869 MHz Waveguide Band stop Filter AE869WN2281

Description
869 MHz Waveguide Band stop Filter
Request a Quote
Description
869 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
869 MHz Waveguide Band stop Filter - AE869WN2281 - Anatech Electronics, Inc.
Garfield, NJ, United States
869 MHz Waveguide Band stop Filter
AE869WN2281
869 MHz Waveguide Band stop Filter AE869WN2281
869 MHz Waveguide Band stop Filter

869 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE869WN2281
Product Name 869 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 869 MHz
Bandwidth 91000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3300 MHz Bandstop Notch Filter - AE3300N2255 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 3300 MHz
VSWR 2 :1
View Details
1565 – 1585 MHz Cavity Notch/Band Stop Filter - AE1565N2322 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Return Loss 0.5000 dB
Package Type Connectorized
View Details
2575 MHz Cavity Bandstop/Notch Filter - AE2575NS2184 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2575 MHz
Bandwidth 50000 kHz
View Details
2 suppliers
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details